Dual 2-Input NOR Gate IC, CMOS, VSOP, 3.6V Product overview: NC7WP02K8X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP02K8X can be used for catalog matching and distributor lookup.
NOR Gate IC 2 Channel US8
IC GATE NOR 2CH 2-INP US8
NOR Gate IC 2 Channel US8
NOR Gate IC 2 Channel US8
NOR GATE, P SERIES, 2-FUNC, 2-IN
Logic Gates ULP Dual 2-Input NOR Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7WP02K8X | NC7WP02K8XFSTR-ND | NC7WP02K8X | NC7WP02K8X | NC7WP02K8X | NC7WP02K8X |
| Product Name | Dual 3.6V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | NOR; NOR GATE | NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | |
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 0.9V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |