Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229588-NC7WP00L8X
Series: 7WP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-UFQFN
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: NC7WP00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-MicroPak
Maximum Quiescent Current: 0.9μA
Alternative Parts (Cross-Reference): NC7WP00K8X; NC7WP00K8X_Q; NC7WP00L8X_NL;
Introduction Date: February 03, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
IC GATE NAND 2CH 2-INP 8MICROPAK Product overview: NC7WP00L8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7WP00L8X can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 8-MicroPak™
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7WP00; Logic IC Family:NC7WP; Supply Voltage Min:900mV RoHS Compliant: Yes
Logic Gates Dl 2-Inp NAND Gate
IC GATE NAND 2CH 2-INP 8MICROPAK
NAND Gate IC 2 Channel 8-MicroPak™
NAND Gate IC 2 Channel 8-MicroPak™
IC GATE NAND 2CH 2-INP 8MICROPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229588-NC7WP00L8X | 705-NC7WP00L8X | NC7WP00L8XTR-ND | 60J1454 | NC7WP00L8X | NC7WP00L8X | NC7WP00L8X | NC7WP00L8X |
| Product Name | Logic - Logic - Gates and Inverters - NC7WP00L8X | Dual Logic IC | Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 0.9 V ~ 3.6 V | 1.8 V, 2.5 V, 3.3 V | 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |