Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059909-NC7WBD3125K8X
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Bus Switch 1 x 1:1 US8
2-Bit Bus Switch IC, 5.5V, 20A, 0.25ns, Surface Mount Product overview: NC7WBD3125K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 20A. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD, 5.5V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7WBD3125K8X can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 US8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 059909-NC7WBD3125K8X | NC7WBD3125K8XTR-ND | 743-NC7WBD3125K8X | NC7WBD3125K8X |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7WBD3125K8X | Signal Switches, Multiplexers, Decoders | SMD 5.5V 20A Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |