Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059910-NC7WBD3125K8X
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 059910-NC7WBD3125K8X-N |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7WBD3125K8X-N |
| Supply Voltage (VS) | 4.5 to 5.5 volts |