onsemi OEM Parts - OEM Parts (M - N) - NC7WB66K8XNL NC7WB66K8XNL

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081578-NC7WB66K8XNL Resistance: 30 Ω Number of Pins: 8 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): NC7WB66K8XNLNC7WB66K 8X_NL; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 250 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10 ns Max Operating Temperature: 85 °C Max Supply Current: 1 µA Turn-Off Delay Time: 10.5 ns Supply Type: Single
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081578-NC7WB66K8XNL Resistance: 30 Ω Number of Pins: 8 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): NC7WB66K8XNLNC7WB66K 8X_NL; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 250 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10 ns Max Operating Temperature: 85 °C Max Supply Current: 1 µA Turn-Off Delay Time: 10.5 ns Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NC7WB66K8XNL - 1081578-NC7WB66K8XNL - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NC7WB66K8XNL
1081578-NC7WB66K8XNL
OEM Parts - OEM Parts (M - N) - NC7WB66K8XNL 1081578-NC7WB66K8XNL
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081578-NC7WB66K8XNL Resistance: 30 Ω Number of Pins: 8 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): NC7WB66K8XNLNC7WB66K 8X_NL; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 250 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10 ns Max Operating Temperature: 85 °C Max Supply Current: 1 µA Turn-Off Delay Time: 10.5 ns Supply Type: Single

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081578-NC7WB66K8XNL
Resistance: 30 Ω
Number of Pins: 8
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NC7WB66K8XNLNC7WB66K8X_NL;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 10 ns
Max Operating Temperature: 85 °C
Max Supply Current: 1 µA
Turn-Off Delay Time: 10.5 ns
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1081578-NC7WB66K8XNL
Product Name OEM Parts - OEM Parts (M - N) - NC7WB66K8XNL
Unlock Full Specs
to access all available technical data