onsemi 300MHz 5.5V Analog Switch and Multiplexer IC NC7WB66K8X

Description
2-Bit SPST Analog Switch IC, 300MHz, 6R, 1.65-5.5V, SMT Product overview: NC7WB66K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7WB66K8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit SPST Analog Switch IC, 300MHz, 6R, 1.65-5.5V, SMT Product overview: NC7WB66K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7WB66K8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-NC7WB66K8X
300MHz 5.5V Analog Switch and Multiplexer IC 747-NC7WB66K8X
2-Bit SPST Analog Switch IC, 300MHz, 6R, 1.65-5.5V, SMT Product overview: NC7WB66K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7WB66K8X can be used for catalog matching and distributor lookup.

2-Bit SPST Analog Switch IC, 300MHz, 6R, 1.65-5.5V, SMT Product overview: NC7WB66K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NC7WB66K8X can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7WB66K8X - 024856-NC7WB66K8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7WB66K8X
024856-NC7WB66K8X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7WB66K8X 024856-NC7WB66K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024856-NC7WB66K8X Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Crosstalk: -70dB @ 10MHz Channel-to-Channel Matching (ΔRon): 200 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.2ns, 4.1ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024856-NC7WB66K8X
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Crosstalk: -70dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.2ns, 4.1ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NC7WB66K8X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NC7WB66K8X
Interface - Analog Switches, Multiplexers, Demultiplexers NC7WB66K8X
IC SWITCH DUAL SPST-NO US8

IC SWITCH DUAL SPST-NO US8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NC7WB66K8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NC7WB66K8X
Analog Switches, Multiplexers, Demultiplexers NC7WB66K8X
2 Circuit IC Switch 1:1 10Ohm US8

2 Circuit IC Switch 1:1 10Ohm US8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-NC7WB66K8X 024856-NC7WB66K8X NC7WB66K8X NC7WB66K8X
Product Name 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NC7WB66K8X Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz
Min Operating Current 1.00E-3 mA
Power Dissipation 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products