IC SWITCH SPST DUAL US8
2 Circuit IC Switch 1:1 10Ohm US8
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NC7WB66K8X_G | NC7WB66K8X_G |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 0.2000 ohms | 10 ohms |
| Bandwidth | 300 MHz | 300 MHz |
| Normal Condition | Normally Open (NO) |