onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7WB3125K8X NC7WB3125K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059906-NC7WB3125K8X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059906-NC7WB3125K8X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7WB3125K8X - 059906-NC7WB3125K8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7WB3125K8X
059906-NC7WB3125K8X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7WB3125K8X 059906-NC7WB3125K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059906-NC7WB3125K8X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059906-NC7WB3125K8X
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Industrial 5.5V Analog Switch and Multiplexer IC
743-NC7WB3125K8X
Industrial 5.5V Analog Switch and Multiplexer IC 743-NC7WB3125K8X
2-Bit Bus Switch IC, 5.5V, CMOS, VSSOP, Industrial Product overview: NC7WB3125K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Industrial, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7WB3125K8X can be used for catalog matching and distributor lookup.

2-Bit Bus Switch IC, 5.5V, CMOS, VSSOP, Industrial Product overview: NC7WB3125K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Industrial, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7WB3125K8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - NC7WB3125K8XTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7WB3125K8XTR-ND
Signal Switches, Multiplexers, Decoders NC7WB3125K8XTR-ND
Bus Switch 1 x 1:1 US8

Bus Switch 1 x 1:1 US8

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7WB3125K8XCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7WB3125K8XCT-ND
Signal Switches, Multiplexers, Decoders NC7WB3125K8XCT-ND
Bus Switch 1 x 1:1 US8

Bus Switch 1 x 1:1 US8

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7WB3125K8X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7WB3125K8X
Logic - Signal Switches, Multiplexers, Decoders NC7WB3125K8X
IC BUS SWITCH 1 X 1:1 US8

IC BUS SWITCH 1 X 1:1 US8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 059906-NC7WB3125K8X 743-NC7WB3125K8X NC7WB3125K8XTR-ND NC7WB3125K8X
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7WB3125K8X Industrial 5.5V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1610650 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details
Automotive Analog Switch and Multiplexer IC - 743-74AUP1G157GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
4 suppliers