CMOS Inverter IC, SOT-23, 1.65-5.5V, 16mA Product overview: NC7SZU04M5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 16mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 16mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZU04M5X can be used for catalog matching and distributor lookup.
INVERTER GATE, SINGLE, 1 I/P, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S04; Logic IC Family:7SZU; Supply Voltage Min:1.65V RoHS Compliant: Yes
SINGLE INVERTER, SOT-23-5, FULL REEL; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S04; Logic IC Family:7SZU; Supply Voltage Min:1.65V RoHS Compliant: Yes
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZU04M5X | 31Y3154 | NC7SZU04M5X | NC7SZU04M5X | NC7SZU04M5X |
| Product Name | 5.5V 16mA SOT-23 Logic IC | Inverter Gate, Single, 1 I/p, Sot-23-5; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 12.1 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |