onsemi
Gates and Inverters
NC7SZU04AP5X
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NC7SZU04AP5XDKR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Inputs
|
1
|
|
Propagation Delay
|
5 ns
|
|
Low Level Output Current (Sink)
|
16 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND; NAND
IC Package Type
Other; CFP
View Details
4 suppliers
Supply Voltage
5.5V
Inputs
1
Operating Current
25 mA
View Details
Gate Type
NAND
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
3 suppliers
Gate Type
Nor
Supply Voltage
5.5 v
Logic Family
CMOS; Nor
View Details