IC INV 1-CIR 1-IN 6-SIP
IC INV 1-CIR 1-IN 6-SIP
IC INV 1-CIR 1-IN 6-SIP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-NC7SZU04AL6XDKR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 1.65V ~ 5.5V |
| Inputs | 1 |
| Propagation Delay | 5 ns |
| Low Level Output Current (Sink) | 16 mA |