onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5X NC7SZD384M5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024853-NC7SZD384M5X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024853-NC7SZD384M5X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5X - 024853-NC7SZD384M5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5X
024853-NC7SZD384M5X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5X 024853-NC7SZD384M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024853-NC7SZD384M5X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024853-NC7SZD384M5X
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZD384M5XTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZD384M5XTR-ND
Signal Switches, Multiplexers, Decoders NC7SZD384M5XTR-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.5V 128mA SOT-23 Analog Switch and Multiplexer IC
743-NC7SZD384M5X
5.5V 128mA SOT-23 Analog Switch and Multiplexer IC 743-NC7SZD384M5X
1-Bit Bus Switch, SOT-23-5, 5.5V, 128mA, 0.25ns Product overview: NC7SZD384M5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 128mA, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 128mA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZD384M5X can be used for catalog matching and distributor lookup.

1-Bit Bus Switch, SOT-23-5, 5.5V, 128mA, 0.25ns Product overview: NC7SZD384M5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 128mA, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 128mA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZD384M5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZD384M5X
Logic - Signal Switches, Multiplexers, Decoders NC7SZD384M5X
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 024853-NC7SZD384M5X NC7SZD384M5XTR-ND 743-NC7SZD384M5X NC7SZD384M5X
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5X Signal Switches, Multiplexers, Decoders 5.5V 128mA SOT-23 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244QG - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898300 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC257PW,118 - 802415-74HC257PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers