onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5 NC7SZD384M5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747887-NC7SZD384M5 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT153 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747887-NC7SZD384M5 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT153 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5 - 747887-NC7SZD384M5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5
747887-NC7SZD384M5
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5 747887-NC7SZD384M5
Manufacturer: ON Semiconductor Win Source Part Number: 747887-NC7SZD384M5 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT153 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 747887-NC7SZD384M5
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT153
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Signal Switches, Multiplexers, Decoders - NC7SZD384M5FS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZD384M5FS-ND
Signal Switches, Multiplexers, Decoders NC7SZD384M5FS-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZD384M5
Logic - Signal Switches, Multiplexers, Decoders NC7SZD384M5
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747887-NC7SZD384M5 NC7SZD384M5FS-ND NC7SZD384M5
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZD384M5 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1921442 - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139PWR - 908035-74ACT11139PWR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74AHCT138PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers