XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024851-NC7SZ86M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Logic Gates UHS 2-Input XOR Gate Product overview: NC7SZ86M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ86M5X can be used for catalog matching and distributor lookup.
IC GATE XOR 1CH 2-INP SOT23-5
IC GATE XOR 1CH 2-INP SOT23-5
Logic Gates UHS 2-Input XOR Gate
XOR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S86; Logic IC Family:7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE XOR 1CH 2-INP SOT23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ86M5XCT-ND | 024851-NC7SZ86M5X | 7614561P | 705-NC7SZ86M5X | NC7SZ86M5X | NC7SZ86M5X | NC7SZ86M5X | 31Y3180 | NC7SZ86M5X | NC7SZ86M5X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ86M5X | Logic Gates | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Xor Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi | Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | NOT; XOR; XOR (Exclusive OR) | OR; OR | XOR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns | |||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |