IC GATE XOR Product overview: NC7SZ86M5 from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ86M5 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
XOR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 886835-NC7SZ86M5
Series: 7SZ
Operating Temperature Range: -40°C ~ 85°C
Features: XOR (Exclusive OR) IC 1 Channel - SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NC7SZ8
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: NC7SZ86M5TR, NC7SZ86M5CT, NC7SZ86M5DKR, NC7SZ86M5TR-NDR
IC GATE XOR
IC GATE XOR 1CH 2-INP SOT23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ86M5 | NC7SZ86M5TR-ND | NC7SZ86M5 | 886835-NC7SZ86M5 | NC7SZ86M5 | NC7SZ86M5 | NC7SZ86M5 | NC7SZ86M5 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ86M5 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR | XOR | OR; XOR | NOT | NOT; XOR | XOR; XOR (Exclusive OR) | ||
| IC Package Type | Other; Bulk | Other; SC-74A, SOT-753 | SOP; Other; TSOP5/6 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||||
| Inputs | 2 | 2 | ||||||
| Propagation Delay | 5.4 ns |