XOR (Exclusive OR) IC 1 Channel 6-MicroPak
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229585-NC7SZ86L6X
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
2-Input XOR Gate, CMOS, 1.65-5.5V, 5.4ns, SMT Product overview: NC7SZ86L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ86L6X can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
IC GATE XOR 1CH 2-INP 6MICROPAK
IC GATE XOR 1CH 2-INP 6MICROPAK
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SIP; Product Range:NC7SZ86; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE XOR 1CH 2-INP 6MICROPAK
Logic Gates 2-Input Exc OR Gate
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ86L6XDKR-ND | 1229585-NC7SZ86L6X | 705-NC7SZ86L6X | NC7SZ86L6X | NC7SZ86L6X | NC7SZ86L6X | 83C0030 | NC7SZ86L6X | NC7SZ86L6X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ86L6X | 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates |
| Gate Type | XOR | NOT | XOR; XOR GATE, OR GATE | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | ||
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5.4 ns | 5.4 ns | 5.4 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |