Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003715-NC7SZ66P5X_NL
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: 7SZ
Packaging: Reel(TR)
Type: Bus Switch
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: SC-70-5
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003715-NC7SZ66P5X_NL |
| Product Name | Integrated Circuits(ICs) |