onsemi 5.5V SOT-23 Analog Switch and Multiplexer IC NC7SZ66M5X

Description
SPST Bus Switch IC, 1.65-5.5V, SOT-23-5 Product overview: NC7SZ66M5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPST Bus Switch IC, 1.65-5.5V, SOT-23-5 Product overview: NC7SZ66M5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOT-23 Analog Switch and Multiplexer IC
743-NC7SZ66M5X
5.5V SOT-23 Analog Switch and Multiplexer IC 743-NC7SZ66M5X
SPST Bus Switch IC, 1.65-5.5V, SOT-23-5 Product overview: NC7SZ66M5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5X can be used for catalog matching and distributor lookup.

SPST Bus Switch IC, 1.65-5.5V, SOT-23-5 Product overview: NC7SZ66M5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5X can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ66M5X - 024847-NC7SZ66M5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ66M5X
024847-NC7SZ66M5X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ66M5X 024847-NC7SZ66M5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024847-NC7SZ66M5X Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: NC7SZ66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): ADG701LBRJ-REEL7; ADG701LBRJ-REEL; 74V1G66STR; Introduction Date: December 14, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024847-NC7SZ66M5X
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: NC7SZ66
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): ADG701LBRJ-REEL7; ADG701LBRJ-REEL; 74V1G66STR;
Introduction Date: December 14, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ66M5X
Logic - Signal Switches, Multiplexers, Decoders NC7SZ66M5X
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-NC7SZ66M5X 024847-NC7SZ66M5X NC7SZ66M5X
Product Name 5.5V SOT-23 Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ66M5X Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 0.0100 mA
Power Dissipation 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power TSSOP Analog Switch and Multiplexer IC - 743-74AUP1G19GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
3 suppliers
30MHz 20V Analog Switch and Multiplexer IC - 747-CD4053BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 30 MHz
View Details
2 suppliers