onsemi 5.5V SOT-23 Analog Switch and Multiplexer IC NC7SZ66M5

Description
SPST Analog Switch IC, SOT-23-5, 1.65-5.5V Product overview: NC7SZ66M5 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPST Analog Switch IC, SOT-23-5, 1.65-5.5V Product overview: NC7SZ66M5 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SOT-23 Analog Switch and Multiplexer IC
743-NC7SZ66M5
5.5V SOT-23 Analog Switch and Multiplexer IC 743-NC7SZ66M5
SPST Analog Switch IC, SOT-23-5, 1.65-5.5V Product overview: NC7SZ66M5 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5 can be used for catalog matching and distributor lookup.

SPST Analog Switch IC, SOT-23-5, 1.65-5.5V Product overview: NC7SZ66M5 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ66M5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders
Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders Series: 7SZ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Type: Bus Switch Circuit: 1 x 1:1 Voltage Supply Source: Single Supply Voltage - Supply: 1.65V ~ 5.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders
Series: 7SZ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Type: Bus Switch
Circuit: 1 x 1:1
Voltage Supply Source: Single Supply
Voltage - Supply: 1.65V ~ 5.5V

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ66M5
Logic - Signal Switches, Multiplexers, Decoders NC7SZ66M5
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-NC7SZ66M5 NC7SZ66M5
Product Name 5.5V SOT-23 Analog Switch and Multiplexer IC Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 0.0100 mA
Power Dissipation 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G19GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers