onsemi Logic IC NC7SZ58P6X

Description
Logic Gates UHS 2-Inp Logic Gate Product overview: NC7SZ58P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic Gates UHS 2-Inp Logic Gate Product overview: NC7SZ58P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Logic Gates UHS 2-Inp Logic Gate Product overview: NC7SZ58P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X can be used for catalog matching and distributor lookup.

Logic Gates UHS 2-Inp Logic Gate Product overview: NC7SZ58P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ58P6X - 024845-NC7SZ58P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ58P6X
024845-NC7SZ58P6X
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ58P6X 024845-NC7SZ58P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024845-NC7SZ58P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: NC7SZ58 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G58DCK; SN74LVC1G58DCKR; SN74LVC1G58DCKRG4; Introduction Date: December 10, 1998 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024845-NC7SZ58P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Family Name: NC7SZ58
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G58DCK; SN74LVC1G58DCKR; SN74LVC1G58DCKRG4;
Introduction Date: December 10, 1998
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SZ58P6XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SZ58P6XCT-ND
Gates and Inverters - Multi-Function, Configurable NC7SZ58P6XCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SZ58P6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SZ58P6XDKR-ND
Gates and Inverters - Multi-Function, Configurable NC7SZ58P6XDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SZ58P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SZ58P6XTR-ND
Gates and Inverters - Multi-Function, Configurable NC7SZ58P6XTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SZ58P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NC7SZ58P6X
Gates and Inverters - Multi-Function, Configurable NC7SZ58P6X
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SZ58P6X
Logic Gates NC7SZ58P6X
Logic Gates UHS 2-Inp Logic Gate

Logic Gates UHS 2-Inp Logic Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - NC7SZ58P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NC7SZ58P6X
Logic - Gates and Inverters - Multi-Function, Configurable NC7SZ58P6X
IC LOGIC GATE UHS 2-INP SC70-6

IC LOGIC GATE UHS 2-INP SC70-6

Supplier's Site Datasheet
Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi - 58K1987 - Newark, An Avnet Company
Chicago, IL, United States
Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi
58K1987
Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi 58K1987
UNIVERSAL CONFIGURABLE LOGIC GATE, 2I/P, SC70-6; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S58; Logic IC Family:7SZ RoHS Compliant: Yes

UNIVERSAL CONFIGURABLE LOGIC GATE, 2I/P, SC70-6; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S58; Logic IC Family:7SZ RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Nc7Sz Tiny, Smd, Sc70-6; Logic Family / Base Number Onsemi - 53M9508 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nc7Sz Tiny, Smd, Sc70-6; Logic Family / Base Number Onsemi
53M9508
Ic, Nc7Sz Tiny, Smd, Sc70-6; Logic Family / Base Number Onsemi 53M9508
IC, NC7SZ TINY, SMD, SC70-6; Logic Family / Base Number:NC7S58; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins;RoHS Compliant: Yes

IC, NC7SZ TINY, SMD, SC70-6; Logic Family / Base Number:NC7S58; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins;RoHS Compliant: Yes

Supplier's Site Datasheet
Logic Function Onsemi - 29X6806 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
29X6806
Logic Function Onsemi 29X6806
Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S58; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S58; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NC7SZ58P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NC7SZ58P6X
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NC7SZ58P6X
IC LOGIC GATE UHS 2-INP SC70-6

IC LOGIC GATE UHS 2-INP SC70-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - NC7SZ58P6X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
NC7SZ58P6X
Gates and Inverters - Multi-Function, Configurable NC7SZ58P6X
IC LOGIC GATE UHS 2-INP SC70-6

IC LOGIC GATE UHS 2-INP SC70-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NC7SZ58P6X 024845-NC7SZ58P6X NC7SZ58P6XCT-ND NC7SZ58P6X NC7SZ58P6X NC7SZ58P6X 58K1987 53M9508 29X6806 NC7SZ58P6X NC7SZ58P6X
Product Name Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ58P6X Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi Ic, Nc7Sz Tiny, Smd, Sc70-6; Logic Family / Base Number Onsemi Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type MUX Gates NOT; Configurable Multiple Function Configurable Multiple Function Configurable Multiple Function NOT Multi-Function Logic Gate Configurable Multiple Function
Supply Voltage 1.8 V, 2.5 V, 3.3 V, 5 V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC
IC Package Type Other; Reel Other; SC-70-6 TSSOP; Other; 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; Other; 6-TSSOP, SC-88, SOT-363 Other; SC-70 Other; SC-70 Other; SC-70 Other; 6-TSSOP, SC-88, SOT-363
Output Type Single-Ended Single-Ended Single-Ended Single-Ended Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ32/Q2A - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; CLCC20
View Details
3 suppliers
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers