onsemi Logic IC NC7SZ58P6X-NL

Description
IC LOGIC GATE UHS 2-INP SC70-6 Product overview: NC7SZ58P6X-NL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X-NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LOGIC GATE UHS 2-INP SC70-6 Product overview: NC7SZ58P6X-NL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X-NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC LOGIC GATE UHS 2-INP SC70-6 Product overview: NC7SZ58P6X-NL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X-NL can be used for catalog matching and distributor lookup.

IC LOGIC GATE UHS 2-INP SC70-6 Product overview: NC7SZ58P6X-NL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X-NL can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 003714-NC7SZ58P6X-NL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
003714-NC7SZ58P6X-NL
Integrated Circuits(ICs) 003714-NC7SZ58P6X-NL
Manufacturer: Fairchild Semiconductor Win Source Part Number: 003714-NC7SZ58P6X-NL Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters - Multi-Function, Configurable Series: 7SZ Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: SC-70-6 Number of Circuits: 1 Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003714-NC7SZ58P6X-NL
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters - Multi-Function, Configurable
Series: 7SZ
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package: SC-70-6
Number of Circuits: 1
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-NC7SZ58P6X-NL 003714-NC7SZ58P6X-NL
Product Name Logic IC Integrated Circuits(ICs)
Supply Voltage 1.65 V ~ 5.5 V 1.65 V ~ 5.5 V
Logic Family Logic - Gates and Inverters - Multi-Function, Configurable
Inputs 2 2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; Reel(TR) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 54AC32/Q2A - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
6 suppliers