IC MF/CFG 1-CIR 3-IN SC-70-6
Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R Product overview: NC7SZ58P6X-L22347 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ58P6X-L2234
IC LOGIC GATE UHS 2-INP SC70-6
IC LOGIC GATE UHS 2-INP SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7SZ58P6X-L22347TR-ND | 705-NC7SZ58P6X-L22347 | NC7SZ58P6X-L22347 | NC7SZ58P6X-L22347 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | Multi Function | Configurable Multiple Function | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |
| Inputs | 3 | 3 | ||
| Features | Schmitt Trigger |