Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Series: 7SZ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Base Product Number: 7SZ58
Voltage - Supply: 1.65V ~ 5.5V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
Multi Function Gate 1-Element 2-IN CMOS 6-Pin MicroPak2 T/R Product overview: NC7SZ58FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SZ58FHX can be used for catalog matching and distributor lookup.
CONFIG MULTIPLE FUNC GATE, 2I/P, 85DEG C; Logic Function:Configurabl
IC GATE AND 2INPUT 6-MICROPAK
IC GATE AND 2INPUT 6-MICROPAK
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
IC GATE AND 2INPUT 6-MICROPAK
Logic Gates TinyLogic UHS Unvrsl Conf 2In Logic Gates
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ58FHXTR-ND | 770-NC7SZ58FHX | 27T6629 | NC7SZ58FHX | NC7SZ58FHX | NC7SZ58FHX | NC7SZ58FHX | NC7SZ58FHX | |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable | Logic IC | Config Multiple Func Gate, 2I/p, 85Deg C; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Gate Type | Configurable Multiple Function | NOT | Multi Function | Configurable Multiple Function | NOT; AND | Configurable Multiple Function | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | |||||
| Inputs | 3 | 2 | 3 | 3 | 3 | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |