onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ57P6X NC7SZ57P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024843-NC7SZ57P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: NC7SZ57 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G57GW-Q100; 74LVC1G57GW-Q100H; 74LVC1G57GW/S901,1; Introduction Date: December 10, 1998 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024843-NC7SZ57P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: NC7SZ57 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G57GW-Q100; 74LVC1G57GW-Q100H; 74LVC1G57GW/S901,1; Introduction Date: December 10, 1998 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ57P6X - 024843-NC7SZ57P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ57P6X
024843-NC7SZ57P6X
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ57P6X 024843-NC7SZ57P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024843-NC7SZ57P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: NC7SZ57 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G57GW-Q100; 74LVC1G57GW-Q100H; 74LVC1G57GW/S901,1; Introduction Date: December 10, 1998 ECCN: EAR99 Country of Origin: China, Philippines, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024843-NC7SZ57P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Family Name: NC7SZ57
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G57GW-Q100; 74LVC1G57GW-Q100H; 74LVC1G57GW/S901,1;
Introduction Date: December 10, 1998
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Logic Gates UHS 2-Inp Logic Gate Product overview: NC7SZ57P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ57P6X can be used for catalog matching and distributor lookup.

Logic Gates UHS 2-Inp Logic Gate Product overview: NC7SZ57P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ57P6X can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - NC7SZ57P6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SZ57P6XDKR-ND
Gates and Inverters - Multi-Function, Configurable NC7SZ57P6XDKR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SZ57P6XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SZ57P6XCT-ND
Gates and Inverters - Multi-Function, Configurable NC7SZ57P6XCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SZ57P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SZ57P6XTR-ND
Gates and Inverters - Multi-Function, Configurable NC7SZ57P6XTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NC7SZ57P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NC7SZ57P6X
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NC7SZ57P6X
IC LOGIC GATE UNIV 2INPUT SC70-6

IC LOGIC GATE UNIV 2INPUT SC70-6

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - NC7SZ57P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NC7SZ57P6X
Logic - Gates and Inverters - Multi-Function, Configurable NC7SZ57P6X
IC LOGIC GATE UNIV 2INPUT SC70-6

IC LOGIC GATE UNIV 2INPUT SC70-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SZ57P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NC7SZ57P6X
Gates and Inverters - Multi-Function, Configurable NC7SZ57P6X
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Logic Function Onsemi - 29X6805 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
29X6805
Logic Function Onsemi 29X6805
Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S57; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S57; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi - 38C7596 - Newark, An Avnet Company
Chicago, IL, United States
Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi
38C7596
Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi 38C7596
UNIVERSAL CONFIGURABLE LOGIC GATE, 2I/P, SC70-6; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S57; Logic IC Family:7SZ RoHS Compliant: Yes

UNIVERSAL CONFIGURABLE LOGIC GATE, 2I/P, SC70-6; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S57; Logic IC Family:7SZ RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SZ57P6X
Logic Gates NC7SZ57P6X
Logic Gates UHS 2-Inp Logic Gate

Logic Gates UHS 2-Inp Logic Gate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 024843-NC7SZ57P6X 705-NC7SZ57P6X NC7SZ57P6XDKR-ND NC7SZ57P6X NC7SZ57P6X NC7SZ57P6X 29X6805 38C7596 NC7SZ57P6X
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ57P6X Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Function Onsemi Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi Logic Gates
Gate Type NOT; Configurable Multiple Function MUX Gates Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 1.65 V ~ 5.5 V 1.8 V, 2.5 V, 3.3 V, 5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 2 3 3 3 3 3
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F00FMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; FL14
View Details
5 suppliers
Logic Gates - 2138994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details