onsemi Ic, Logic, Config Multi-Function, 6Sc-70; Logic Family / Base Number Onsemi NC7SZ57P6X.

Description
IC, LOGIC, CONFIG MULTI-FUNCTION, 6SC-70; Logic Family / Base Number:NC7S57; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; RoHS Compliant: Yes
Datasheet
Description
IC, LOGIC, CONFIG MULTI-FUNCTION, 6SC-70; Logic Family / Base Number:NC7S57; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Logic, Config Multi-Function, 6Sc-70; Logic Family / Base Number Onsemi - 87X9074 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Config Multi-Function, 6Sc-70; Logic Family / Base Number Onsemi
87X9074
Ic, Logic, Config Multi-Function, 6Sc-70; Logic Family / Base Number Onsemi 87X9074
IC, LOGIC, CONFIG MULTI-FUNCTION, 6SC-70; Logic Family / Base Number:NC7S57; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; RoHS Compliant: Yes

IC, LOGIC, CONFIG MULTI-FUNCTION, 6SC-70; Logic Family / Base Number:NC7S57; Logic Type:Configurable Multiple Function; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 87X9074
Product Name Ic, Logic, Config Multi-Function, 6Sc-70; Logic Family / Base Number Onsemi
Gate Type Configurable Multiple Function
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100125DC - 904800-100125DC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers
 - 74AHC30BQ/S505X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND; NAND
IC Package Type Other; SOT762
View Details
Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details