Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003713-NC7SZ57P6X-NL
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters - Multi-Function, Configurable
Series: 7SZ
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package: SC-70-6
Number of Circuits: 1
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC LOGIC GATE UNIV 2INPUT SC70-6 Product overview: NC7SZ57P6X-NL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ57P6X-NL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 003713-NC7SZ57P6X-NL | 705-NC7SZ57P6X-NL |
| Product Name | Integrated Circuits(ICs) | Logic IC |
| Gate Type | Configurable Multiple Function | |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65 V ~ 5.5 V |
| Output Type | Single-Ended | |
| Inputs | 2 | 2 |
| Low Level Output Current (Sink) | 32 mA |