Logic Gates 2-Input Logic Gate Product overview: NC7SZ57L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ57L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024842-NC7SZ57L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Logic Gates 2-Input Logic Gate
IC LOGIC GATE UHS 2-INP 6-MCRPAK
MULTI-FUNCTION GATE, 2I/P, -40TO85DEG C ROHS COMPLIANT: YES
IC,LOGIC GATE,2-IN MULTI-FUNC,CMOS,LLCC
IC LOGIC GATE UHS 2-INP 6-MCRPAK
IC LOGIC GATE UHS 2-INP 6-MCRPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ57L6X | 024842-NC7SZ57L6X | NC7SZ57L6XFSCT-ND | NC7SZ57L6X | NC7SZ57L6X | NC7SZ57L6X | 54AH9418 | NC7SZ57L6X | NC7SZ57L6X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SZ57L6X | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Multi-Function Gate, 2I/p, -40To85Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | MUX Gates | NOT; Configurable Multiple Function | Configurable Multiple Function | Configurable Multiple Function | Configurable Multiple Function | NOT | |||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Logic Family | LVC | ||||||||
| IC Package Type | Other; Reel | Other; 6-MicroPak | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | Single-Ended |