IC MF/CFG 1-CIR 3-IN
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
IC LOGIC GATE UHS 2-INP 6-MCRPAK
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7SZ57L6X-L22175TR-ND | NC7SZ57L6X-L22175 | NC7SZ57L6X-L22175 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Output Type | Single-Ended | Single-Ended | Single-Ended |
| Inputs | 3 | 3 | |
| Features | Schmitt Trigger |