The NC7SZ38P5X is a single 2-input NAND gate featuring an open drain output stage, designed for ultra-high speed applications. It operates within a supply voltage range of 1.65 V to 5.5 V and is capable of driving output currents of up to ±24 mA at 3 V VCC. The device exhibits a typical propagation delay of 2.2 ns into a 50 pF load at 5 V, making it suitable for high-speed digital circuits. The inputs and output are high impedance when VCC is 0 V, and the inputs can tolerate voltages up to 5.5 V, independent of VCC. The NC7SZ38P5X is available in compact MicroPak,Ñ¢ and SOT23-5 packages, and it is RoHS compliant, ensuring it meets environmental standards. This device is ideal for applications requiring low static power dissipation and high performance in a small footprint.
NAND Gate IC 1 Channel Open Drain SC-70-5
NAND Gate IC 1 Channel Open Drain SC-70-5
NAND Gate IC 1 Channel Open Drain SC-70-5
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
Logic Gates UHS 2-Inp NAND Gate Product overview: NC7SZ38P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ38P5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024841-NC7SZ38P5X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Logic Gates UHS 2-Inp NAND Gate
NAND Gate IC 1 Channel Open Drain SC-70-5
IC,LOGIC GATE,2-INPUT NAND,CMOS,TSSOP,5PIN
SINGLE NAND GATE, 2I/P, SC-70-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:24mA; MSL:-; Logic Type:NAND RoHS Compliant: Yes
IC GATE NAND OD 1CH 2-INP SC70-5
IC GATE NAND OD 1CH 2-INP SC70-5
IC GATE NAND 1CH 2-INP SC70-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ38P5XTR-ND | NC7SZ38P5X | 705-NC7SZ38P5X | 024841-NC7SZ38P5X | NC7SZ38P5X | NC7SZ38P5X | 18C7802 | 55R1155 | NC7SZ38P5X | NC7SZ38P5X | NC7SZ38P5X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ38P5X | Logic Gates | Gates and Inverters | Ic,logic Gate,2-Input Nand,cmos,tssop,5Pin,plastic Rohs Compliant Onsemi | Single Nand Gate, 2I/p, Sc-70-5; No. Of Inputs Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND; NAND | NAND; NAND Gate | NOT; NAND | NAND | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||||
| Output Type | Open Drain | ||||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns |