The NC7SZ38 is a single 2-input NAND gate featuring an open-drain output stage, designed for ultra-high-speed applications. It operates within a supply voltage range of 1.65V to 5.5V and is capable of driving an output current of up to 24mA at 3V. The device is fabricated using advanced CMOS technology, ensuring low static power dissipation while maintaining high performance. The inputs and outputs are high impedance when VCC is 0V, and the inputs can tolerate voltages up to 6V, independent of the VCC operating voltage. The product is available in a compact SOT-23 package, making it suitable for space-constrained designs.
TinyLogic UHS 2-Input NAND Gate (Open Drain Output)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024840-NC7SZ38M5X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC GATE NAND 1CH 2-INP SOT23-5 Product overview: NC7SZ38M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ38M5X can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel Open Drain SOT-23-5
NAND Gate IC 1 Channel Open Drain SOT-23-5
NAND Gate IC 1 Channel Open Drain SOT-23-5
NAND Gate IC 1 Channel Open Drain SOT-23-5
SINGLE NAND GATE, 2I/P, SOT-23-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:24mA; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
Logic Gates UHS 2-Inp NAND Gate
IC GATE NAND OD 1CH 2-IN SOT23-5
IC GATE NAND 1CH 2-INP SOT23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ38M5X | 024840-NC7SZ38M5X | 705-NC7SZ38M5X | NC7SZ38M5XCT-ND | NC7SZ38M5X | 55R1154 | NC7SZ38M5X | NC7SZ38M5X | NC7SZ38M5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ38M5X | SOT23 Logic IC | Gates and Inverters | Gates and Inverters | Single Nand Gate, 2I/p, Sot-23-5; No. Of Inputs Onsemi | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | ||
| Output Type | Open Drain | Open Drain | |||||||
| IC Package Type | Other; SC-74A-5 3.00x1.50x0.95, 0.95P | Other; SOT-23-5 | Other; Bulk | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |