2-Input NAND Gate, Open Drain, CMOS, 5.5V, 4.3ns, SMT Product overview: NC7SZ38L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ38L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024839-NC7SZ38L6X
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
NAND Gate IC 1 Channel Open Drain 6-MicroPak
NAND Gate IC 1 Channel Open Drain 6-MicroPak
NAND Gate IC 1 Channel Open Drain 6-MicroPak
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6
Logic Gates 2-Input NAND Gate
IC GATE NAND OD 1CH 2IN 6MICROPK
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ38; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
NAND Gate IC 1 Channel Open Drain 6-MicroPak
IC GATE NAND 1CH 2-INP 6MICROPAK
IC GATE NAND OD 1CH 2IN 6MICROPK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ38L6X | 024839-NC7SZ38L6X | NC7SZ38L6XDKR-ND | NC7SZ38L6X | NC7SZ38L6X | NC7SZ38L6X | 83C0020 | NC7SZ38L6X | NC7SZ38L6X | NC7SZ38L6X |
| Product Name | 5.5V Logic IC | Logic - Logic - Gates and Inverters - NC7SZ38L6X | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | ||
| Supply Voltage | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | 4.3 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |