TinyLogic UHS 2-Input NAND Gate (Open Drain Output)
IC GATE NAND 1CH 2-INP 6MICROPK2 Product overview: NC7SZ38FHX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ38FHX can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel Open Drain 6-MicroPak2™
Logic Gates TinyLogic UHS 2Input NAND Gate Open Drain
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ38; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP 6MICROPK2
NAND Gate IC 1 Channel Open Drain 6-MicroPak2™
NAND Gate IC 1 Channel Open Drain 6-MicroPak2™
IC GATE NAND OD 1CH 2IN 6MICROPK
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ38FHX | 705-NC7SZ38FHX | NC7SZ38FHXTR-ND | NC7SZ38FHX | 95T0970 | NC7SZ38FHX | NC7SZ38FHX | NC7SZ38FHX |
| Product Name | Logic IC | Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND; AND | NAND | NAND | NAND; NAND Gate | NOT; NAND | ||
| Output Type | Open Drain | Open Drain | ||||||
| IC Package Type | Other; UDFN-6 | Other; Bulk | Other; 6-UFDFN | Other; MicroPak | Other; 6-UFDFN | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 |