Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024838-NC7SZ386P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G386DCKRG4; NC7SZ386P6X_NL; NC7SZ386P6X_Q;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Logic Gates 3-Input Exclusive OR Gate Product overview: NC7SZ386P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ386P6X can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SC-88 (SC-70-6)
XOR (Exclusive OR) IC 1 Channel SC-88 (SC-70-6)
XOR (Exclusive OR) IC 1 Channel SC-88 (SC-70-6)
IC GATE XOR 1CH 3-INP SC88
XOR (Exclusive OR) IC 1 Channel SC-88 (SC-70-6)
Logic Gates 3-Input Exclusive OR Gate
IC GATE XOR 1CH 3-INP SC88
XOR GATE, 3 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:NC7SZ386; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024838-NC7SZ386P6X | 705-NC7SZ386P6X | NC7SZ386P6XTR-ND | NC7SZ386P6X | NC7SZ386P6X | NC7SZ386P6X | NC7SZ386P6X | 83C0026 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ386P6X | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | OR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | ||
| Supply Voltage | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 6.5 ns | 6.5 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |