Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229584-NC7SZ386L6X
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
IC GATE XOR 1CH 3-INP 6MICROPAK Product overview: NC7SZ386L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ386L6X can be used for catalog matching and distributor lookup.
Logic Gates 3-Inp Exc OR Gate
IC GATE XOR 1CH 3-INP 6MICROPAK
XOR GATE, 3 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ386; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE XOR 1CH 3-INP 6MICROPAK
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229584-NC7SZ386L6X | NC7SZ386L6XTR-ND | 705-NC7SZ386L6X | NC7SZ386L6X | NC7SZ386L6X | 83C0025 | NC7SZ386L6X | NC7SZ386L6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ386L6X | Gates and Inverters | Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | XOR | XOR; XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | |||||
| Inputs | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 6.5 ns | 6.5 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |