Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003712-NC7SZ384P5X_N
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: 7SZ
Packaging: Reel(TR)
Type: Bus Switch
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: SC-70-5
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003712-NC7SZ384P5X_NL |
| Product Name | Integrated Circuits(ICs) |