onsemi Signal Switches, Multiplexers, Decoders NC7SZ384M5

Description
Bus Switch 1 x 1:1 SOT-23-5
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SZ384M5TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ384M5TR-ND
Signal Switches, Multiplexers, Decoders NC7SZ384M5TR-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384M5 - 886833-NC7SZ384M5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384M5
886833-NC7SZ384M5
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384M5 886833-NC7SZ384M5
Manufacturer: ON Semiconductor Win Source Part Number: 886833-NC7SZ384M5 Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: NC7SZ3 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NC7SZ384M5TR-NDR, NC7SZ384M5CT, NC7SZ384M5TR

Manufacturer: ON Semiconductor
Win Source Part Number: 886833-NC7SZ384M5
Series: 7SZ
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NC7SZ3
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NC7SZ384M5TR-NDR, NC7SZ384M5CT, NC7SZ384M5TR

Buy Now Datasheet
Singapore, Singapore
SOT23 Analog Switch and Multiplexer IC
743-NC7SZ384M5
SOT23 Analog Switch and Multiplexer IC 743-NC7SZ384M5
IC BUS SWITCH 1 X 1:1 SOT23-5 Product overview: NC7SZ384M5 from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ384M5 can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 1:1 SOT23-5 Product overview: NC7SZ384M5 from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ384M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ384M5
Logic - Signal Switches, Multiplexers, Decoders NC7SZ384M5
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NC7SZ384M5TR-ND 886833-NC7SZ384M5 743-NC7SZ384M5 NC7SZ384M5
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ384M5 SOT23 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data