onsemi Logic - Logic - Flip Flops - NC7SZ374P6 NC7SZ374P6

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059901-NC7SZ374P6 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 6-TSSOP, SC-88, SOT-363 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Alternative Parts (Cross-Reference): CLVC1G374QDBVRQ1; NC7SZ374P6X_NF40; NC7SZ374P6_NL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059901-NC7SZ374P6 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 6-TSSOP, SC-88, SOT-363 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Alternative Parts (Cross-Reference): CLVC1G374QDBVRQ1; NC7SZ374P6X_NF40; NC7SZ374P6_NL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NC7SZ374P6
059901-NC7SZ374P6
Logic - Logic - Flip Flops - NC7SZ374P6 059901-NC7SZ374P6
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059901-NC7SZ374P6 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 1μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 6-TSSOP, SC-88, SOT-363 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Alternative Parts (Cross-Reference): CLVC1G374QDBVRQ1; NC7SZ374P6X_NF40; NC7SZ374P6_NL; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059901-NC7SZ374P6
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 1μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 6-TSSOP, SC-88, SOT-363
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Alternative Parts (Cross-Reference): CLVC1G374QDBVRQ1; NC7SZ374P6X_NF40; NC7SZ374P6_NL;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Flip Flops - NC7SZ374P6TR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NC7SZ374P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NC7SZ374P6
Integrated Circuits (ICs) - Logic - Flip Flops NC7SZ374P6
IC FF D-TYPE SNGL 1BIT SC88

IC FF D-TYPE SNGL 1BIT SC88

Supplier's Site
Logic - Flip Flops - NC7SZ374P6 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NC7SZ374P6
Logic - Flip Flops NC7SZ374P6
IC FF D-TYPE SNGL 1BIT SC88

IC FF D-TYPE SNGL 1BIT SC88

Supplier's Site Datasheet
Flip Flops - NC7SZ374P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NC7SZ374P6
Flip Flops NC7SZ374P6
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Flip Flops - NC7SZ374P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NC7SZ374P6
Flip Flops NC7SZ374P6
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 059901-NC7SZ374P6 NC7SZ374P6TR-ND NC7SZ374P6 NC7SZ374P6 NC7SZ374P6
Product Name Logic - Logic - Flip Flops - NC7SZ374P6 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 4 ns 4 ns
fMAX 175 MHz 175 MHz
Low-level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G80GT,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
 - 54H108J/C - Rochester Electronics
Rochester Electronics
Specs
Triggering Negative-edge Triggered
Package Type DIP; DIP
Logic Family TTL
View Details