onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ34UCX NC7SZ34UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229583-NC7SZ34UCX Series: 7SZ Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-UFBGA, WLCSP Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: NC7SZ34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-WLCSP (0.76x0.76) Alternative Parts (Cross-Reference): SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4; Introduction Date: November 12, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229583-NC7SZ34UCX Series: 7SZ Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-UFBGA, WLCSP Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: NC7SZ34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-WLCSP (0.76x0.76) Alternative Parts (Cross-Reference): SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4; Introduction Date: November 12, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ34UCX - 1229583-NC7SZ34UCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ34UCX
1229583-NC7SZ34UCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ34UCX 1229583-NC7SZ34UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229583-NC7SZ34UCX Series: 7SZ Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-UFBGA, WLCSP Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 1 Family Name: NC7SZ34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-WLCSP (0.76x0.76) Alternative Parts (Cross-Reference): SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4; Introduction Date: November 12, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229583-NC7SZ34UCX
Series: 7SZ
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-UFBGA, WLCSP
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: NC7SZ34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-WLCSP (0.76x0.76)
Alternative Parts (Cross-Reference): SN74LVC1G34DRY2; SN74LVC1G34DSF2; SN74LVC1G34DBVTG4;
Introduction Date: November 12, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1229583-NC7SZ34UCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SZ34UCX
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details