Logic Gates TinyLogic UHS 3Input Product overview: NC7SZ332P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ332P6X can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel SC-88 (SC-70-6)
OR Gate IC 1 Channel SC-88 (SC-70-6)
OR Gate IC 1 Channel SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024831-NC7SZ332P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: NC7SZ332
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G332GW; 74LVC1G332GW,125; SN74LVC1G332YEP; SN74LVC1G332YEPR ;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC GATE OR 1CH 3-INP SC88
OR Gate IC 1 Channel SC-88 (SC-70-6)
IC GATE OR 1CH 3-INP SC88
Logic Gates TinyLogic UHS 3Input
IC GATE OR 1CH 3-INP SC88
SINGLE OR GATE, 2I/P, SC-70-6; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7SZ332; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Output Current:32mARoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ332P6X | NC7SZ332P6XCT-ND | 024831-NC7SZ332P6X | NC7SZ332P6X | NC7SZ332P6X | NC7SZ332P6X | NC7SZ332P6X | NC7SZ332P6X | 58K1984 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ332P6X | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Single Or Gate, 2I/p, Sc-70-6; Logic Function Onsemi |
| Gate Type | OR | OR | NOT; OR; OR Gate | NOT; OR | OR; OR Gate | OR; OR Gate | OR | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Logic Family | NC7SV | CMOS | |||||||
| IC Package Type | Other; Reel | TSSOP; Other; 6-TSSOP, SC-88, SOT-363 | Other; SC-70-6 | SOP; SSOP; TSSOP; Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | Other; SC-70 | |||
| Inputs | 3 | 3 | 3 | 3 | 3 |