IC GATE OR 1CH 3-INP SC88 Product overview: NC7SZ332P6X-L22347 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ332P6X-L223
IC GATE OR 1CH 3-INP SC88
OR Gate IC 1 Channel SC-88/SC70-6/SOT-363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ332P6X-L22347 | 488-NC7SZ332P6X-L22347TR-ND | NC7SZ332P6X-L22347 | NC7SZ332P6X-L22347 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR | OR | OR | OR; OR Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Logic Family | NC7SZ | |||
| Inputs | 3 | 3 | 3 | |
| Propagation Delay | 7 ns | 7 ns |