The NC7SZ332L6X is a single 3-input OR gate from onsemi's Ultra High Speed Series of TinyLogic, designed for applications requiring high speed and low power consumption. It operates over a broad supply voltage range of 1.65 V to 5.5 V, making it versatile for various electronic designs. The device features high output drive capability of ±24 mA at 3 V VCC and has a typical propagation delay of 2.4 ns into a 50 pF load at 5 V VCC. The NC7SZ332L6X is housed in a compact MicroPak package, which is advantageous for space-constrained applications. It includes high impedance inputs and outputs when VCC is at 0 V, and the inputs can tolerate voltages up to 5.5 V, allowing for easy interfacing between different voltage levels. The device is also equipped with patented noise and EMI reduction circuitry, enhancing its reliability in sensitive environments. Additionally, it is Pb-free, halogen-free, and RoHS compliant, aligning with modern environmental standards.
OR Gate IC 1 Channel 6-MicroPak
OR Gate IC 1 Channel 6-MicroPak
OR Gate IC 1 Channel 6-MicroPak
IC GATE OR 1CH 3-INP 6MICROPAK Product overview: NC7SZ332L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ332L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024830-NC7SZ332L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 5k pcs
IC GATE OR 1CH 3-INP 6MICROPAK
IC GATE OR 1CH 3-INP 6MICROPAK
OR Gate IC 1 Channel 6-MicroPak
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ332L6XCT-ND | 705-NC7SZ332L6X | 024830-NC7SZ332L6X | NC7SZ332L6X | NC7SZ332L6X | NC7SZ332L6X | NC7SZ332L6X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ332L6X | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | |||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |