Logic Gates UHS 2-Input OR Gate Product overview: NC7SZ32P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ32P5X can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024829-NC7SZ32P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: NC7SZ32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7SZ32P5X_NL; NC7SZ32P5X_Q; NC7SZ32L6X_NL; NC7SZ32L6X_Q;
Introduction Date: December 15, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
OR GATE, LVC/LCX/Z SERIES, 1-FUN
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
Logic Gates UHS 2-Input OR Gate
SINGLE OR GATE, 2I/P, SC-70-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S32; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Output Current:32mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ32P5X | NC7SZ32P5XTR-ND | 024829-NC7SZ32P5X | NC7SZ32P5X | NC7SZ32P5X | NC7SZ32P5X | NC7SZ32P5X | NC7SZ32P5X | 38C7590 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ32P5X | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Single Or Gate, 2I/p, Sc-70-5; Logic Function Onsemi |
| Gate Type | OR; OR | OR | NOT; OR; OR Gate | OR; OR Gate | NOT; OR | OR | OR; OR Gate | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Logic Family | LVC | CMOS | |||||||
| IC Package Type | Other; Reel | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70 | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |