IC OR 1-CIR 2-IN SOT-23-5
OR Gate IC 1 Channel SOT-23-5
IC GATE OR 1CH 2-INP SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7SZ32M5X-L22090TR-ND | NC7SZ32M5X-L22090 | NC7SZ32M5X-L22090 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 4.5 ns | ||
| Low Level Output Current (Sink) | 32 mA |