Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229582-NC7SZ32M5
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
OR Gate IC 1 Channel SOT-23-5
IC GATE OR 1CH 2-INP SOT23-5 Product overview: NC7SZ32M5 from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ32M5 can be used for catalog matching and distributor lookup.
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
OR Gate IC 1 Channel SOT-23-5
OR Gate IC 1 Channel SOT-23-5
IC GATE OR 1CH 2-INP SOT23-5
IC GATE OR 1CH 2-INP SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229582-NC7SZ32M5 | NC7SZ32M5TR-ND | 705-NC7SZ32M5 | NC7SZ32M5 | NC7SZ32M5 | NC7SZ32M5 | NC7SZ32M5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ32M5 | Gates and Inverters | SOT23 Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT | OR | OR | OR | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |