OR Gate IC 1 Channel 6-MicroPak
OR Gate IC 1 Channel 6-MicroPak
OR Gate IC 1 Channel 6-MicroPak
Logic Gates 2-Input OR Gate Product overview: NC7SZ32L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ32L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024827-NC7SZ32L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: NC7SZ32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G32FZ4-7; 74LVC1G32FX4-7; 74LVCE1G32FZ4-7; NC7SZ32L6X_F012 ;
Introduction Date: December 15, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
OR Gate IC 1 Channel 6-MicroPak
IC GATE OR 1CH 2-INP 6MICROPAK
IC GATE OR 1CH 2-INP 6MICROPAK
IC GATE OR 1CH 2-INP 6MICROPAK
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SIP; Product Range:NC7SZ32; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V; Output Current:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ32L6XCT-ND | 705-NC7SZ32L6X | 024827-NC7SZ32L6X | NC7SZ32L6X | NC7SZ32L6X | NC7SZ32L6X | NC7SZ32L6X | NC7SZ32L6X | 83C0015 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ32L6X | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | OR | OR; OR | NOT; OR; OR Gate | OR; OR Gate | NOT; OR | OR; OR Gate | OR | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |