OR Gate IC 1 Channel 6-MicroPak2™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131332-NC7SZ32FHX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak2
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
IC GATE OR 1CH 2-INP 6MICROPAK2 Product overview: NC7SZ32FHX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ32FHX can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel 6-MicroPak2™
OR Gate IC 1 Channel 6-MicroPak2™
IC GATE OR 1CH 2-INP 6MICROPAK2
IC GATE OR 1CH 2-INP 6MICROPAK2
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:UDFN; Product Range:NC7SZ32; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V; Output Current:-RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ32FHXTR-ND | 131332-NC7SZ32FHX | 705-NC7SZ32FHX | NC7SZ32FHX | NC7SZ32FHX | NC7SZ32FHX | NC7SZ32FHX | 92R5765 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ32FHX | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR | OR; OR Gate | OR | NOT; OR | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65 V to 5.5 V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |