IC GATE NOR 1CH 3-INP 6MICROPAK Product overview: NC7SZ27L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ27L6X can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel 6-MicroPak
NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229580-NC7SZ27L6X
Series: 7SZ
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFDFN
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Family Name: NC7SZ27
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-MicroPak
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74LVC1G27DBVRG4; SN74LVC1G27YEP; SN74LVC1G27DBVRE4;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
NOR Gate IC 1 Channel 6-MicroPak
NOR Gate IC 1 Channel 6-MicroPak
NOR GATE, 3 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ27; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NOR 1CH 3-INP 6MICROPAK
IC GATE NOR 1CH 3-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ27L6X | NC7SZ27L6XTR-ND | NC7SZ27L6X | 1229580-NC7SZ27L6X | NC7SZ27L6X | 83C0013 | NC7SZ27L6X | NC7SZ27L6X | NC7SZ27L6X |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ27L6X | Gates and Inverters | Nor Gate, 3 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | |||||
| Inputs | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |