onsemi 1I/p Single Decoder/demux, Sc-70-6; Logic Family / Base Number Onsemi NC7SZ19P6X

Description
1I/P SINGLE DECODER/DEMUX, SC-70-6; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:-; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
1I/P SINGLE DECODER/DEMUX, SC-70-6; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:-; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1I/p Single Decoder/demux, Sc-70-6; Logic Family / Base Number Onsemi - 58K1982 - Newark, An Avnet Company
Chicago, IL, United States
1I/p Single Decoder/demux, Sc-70-6; Logic Family / Base Number Onsemi
58K1982
1I/p Single Decoder/demux, Sc-70-6; Logic Family / Base Number Onsemi 58K1982
1I/P SINGLE DECODER/DEMUX, SC-70-6; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:-; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins RoHS Compliant: Yes

1I/P SINGLE DECODER/DEMUX, SC-70-6; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:-; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ19P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NC7SZ19P6X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NC7SZ19P6X
IC DECODER/DEMUX 1 X 1:2 SC88

IC DECODER/DEMUX 1 X 1:2 SC88

Supplier's Site
Signal Switches, Multiplexers, Decoders - NC7SZ19P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NC7SZ19P6X
Signal Switches, Multiplexers, Decoders NC7SZ19P6X
Decoder/Demultiplexe r 1 x 1:2 SC-88 (SC-70-6)

Decoder/Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ19P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NC7SZ19P6X
Signal Switches, Multiplexers, Decoders NC7SZ19P6X
Decoder/Demultiplexe r 1 x 1:2 SC-88 (SC-70-6)

Decoder/Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 58K1982 NC7SZ19P6X NC7SZ19P6X
Product Name 1I/p Single Decoder/demux, Sc-70-6; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 5.5V 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT162292DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details