onsemi Analog Switch and Multiplexer IC NC7SZ19P6

Description
IC DECODER/DEMUX 1 X 1:2 SC88 Product overview: NC7SZ19P6 from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ19P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DECODER/DEMUX 1 X 1:2 SC88 Product overview: NC7SZ19P6 from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ19P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-NC7SZ19P6
Analog Switch and Multiplexer IC 743-NC7SZ19P6
IC DECODER/DEMUX 1 X 1:2 SC88 Product overview: NC7SZ19P6 from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ19P6 can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1 X 1:2 SC88 Product overview: NC7SZ19P6 from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SZ19P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ19P6 - 059900-NC7SZ19P6 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ19P6
059900-NC7SZ19P6
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ19P6 059900-NC7SZ19P6
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059900-NC7SZ19P6 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059900-NC7SZ19P6
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ19P6TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SZ19P6TR-ND
Signal Switches, Multiplexers, Decoders NC7SZ19P6TR-ND
Decoder/Demultiplexe r 1 x 1:2 SC-88 (SC-70-6)

Decoder/Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SZ19P6 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SZ19P6
Logic - Signal Switches, Multiplexers, Decoders NC7SZ19P6
IC DECODER/DEMUX 1 X 1:2 SC88

IC DECODER/DEMUX 1 X 1:2 SC88

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-NC7SZ19P6 059900-NC7SZ19P6 NC7SZ19P6TR-ND NC7SZ19P6
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ19P6 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk SC-70; SC-70-6 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data