onsemi Signal Switches, Multiplexers, Decoders NC7SZ19P6

Description
Decoder/Demultiplexe r 1 x 1:2 SC-88 (SC-70-6)
Description
Decoder/Demultiplexe r 1 x 1:2 SC-88 (SC-70-6)
Datasheet
Datasheet Summary
Powered by GS/AI

The NC7SZ19P6 is a TinyLogic® UHS 1-of-2 decoder/demultiplexer designed for high-speed applications. It operates over a broad supply voltage range of 1.65V to 5.55V, with a typical propagation delay of 2.7ns at 5V. The device features high impedance inputs and outputs when VCC is 0V, and it can tolerate input voltages up to 5.5V regardless of the supply voltage. This decoder is equipped with proprietary noise and EMI reduction circuitry, making it suitable for sensitive applications. It is available in an ultra-small SC70 package, facilitating space-constrained designs. The NC7SZ19P6 is ideal for engineers seeking a compact, high-speed decoding solution with low static power dissipation.

Datasheet Summary
Powered by GS/AI

The NC7SZ19P6 is a TinyLogic® UHS 1-of-2 decoder/demultiplexer designed for high-speed applications. It operates over a broad supply voltage range of 1.65V to 5.55V, with a typical propagation delay of 2.7ns at 5V. The device features high impedance inputs and outputs when VCC is 0V, and it can tolerate input voltages up to 5.5V regardless of the supply voltage. This decoder is equipped with proprietary noise and EMI reduction circuitry, making it suitable for sensitive applications. It is available in an ultra-small SC70 package, facilitating space-constrained designs. The NC7SZ19P6 is ideal for engineers seeking a compact, high-speed decoding solution with low static power dissipation.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SZ19P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NC7SZ19P6
Signal Switches, Multiplexers, Decoders NC7SZ19P6
Decoder/Demultiplexe r 1 x 1:2 SC-88 (SC-70-6)

Decoder/Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - NC7SZ19P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NC7SZ19P6
Signal Switches, Multiplexers, Decoders NC7SZ19P6
Decoder/Demultiplexe r 1 x 1:2 SC-88 (SC-70-6)

Decoder/Demultiplexer 1 x 1:2 SC-88 (SC-70-6)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - NC7SZ19P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NC7SZ19P6
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NC7SZ19P6
IC DECODER/DEMUX 1 X 1:2 SC88

IC DECODER/DEMUX 1 X 1:2 SC88

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number NC7SZ19P6 NC7SZ19P6
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT238D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details